Keystone Electronics Corp. Captive Screw 6-32 x .593" 2416

Description
Part Number: 2416 D Diameter: .281 (7.2) Drive: Slotted Length: .593 [15.1] Material: Stainless Steel Thread: 6-32 484-Style 6
Request a Quote
Description
Part Number: 2416 D Diameter: .281 (7.2) Drive: Slotted Length: .593 [15.1] Material: Stainless Steel Thread: 6-32 484-Style 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw in stainless steel with 6-32 thread and length of 0.593 in (15.1 mm), featuring a slotted drive, knurl diameter of 0.095 in (2.4 mm), and a shank diameter of 0.095 in (2.4 mm).

Datasheet Summary
Powered by GS/AI

Captive panel screw in stainless steel with 6-32 thread and length of 0.593 in (15.1 mm), featuring a slotted drive, knurl diameter of 0.095 in (2.4 mm), and a shank diameter of 0.095 in (2.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 6-32 x .593
New Hyde Park, NY, USA
Captive Screw 6-32 x .593"
2416
Captive Screw 6-32 x .593" 2416
Part Number: 2416 D Diameter: .281 (7.2) Drive: Slotted Length: .593 [15.1] Material: Stainless Steel Thread: 6-32 484-Style 6

Part Number: 2416

  • D Diameter: .281 (7.2)
  • Drive: Slotted
  • Length: .593 [15.1]
  • Material: Stainless Steel
  • Thread: 6-32

484-Style 6

Buy Now Datasheet
Captive Panel Screw; Thread Size Imperial Keystone - 18C2581 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw; Thread Size Imperial Keystone
18C2581
Captive Panel Screw; Thread Size Imperial Keystone 18C2581
CAPTIVE PANEL SCREW; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:15.062mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Round Head Slotted; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

CAPTIVE PANEL SCREW; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:15.062mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Round Head Slotted; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 2416 18C2581
Product Name Captive Screw 6-32 x .593" Captive Panel Screw; Thread Size Imperial Keystone
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 Thread - 8704 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 Thread - 8708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6250 inch (15.87 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 Thread - 8705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9060 inch (23.01 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .531
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5310 inch (13.49 mm)
Material Stainless Steel
View Details
2 suppliers