Keystone Electronics Corp. Captive Screw 4-40 Thread 8701

Description
Part Number: 8701 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
Request a Quote
Description
Part Number: 8701 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw with 4-40 thread, stainless steel construction, .078 inch knurled diameter, .500 inch overall length, and .036 inch shank diameter. Designed for panel mounting with a 90° countersunk head.

Datasheet Summary
Powered by GS/AI

Captive panel screw with 4-40 thread, stainless steel construction, .078 inch knurled diameter, .500 inch overall length, and .036 inch shank diameter. Designed for panel mounting with a 90° countersunk head.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 4-40 Thread - 8701 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 4-40 Thread
8701
Captive Screw 4-40 Thread 8701
Part Number: 8701 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1

Part Number: 8701

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 4-40
  • Type: Thumb Screw, Knurled Slotted Head-Style 1

Captive Panel Screw-Style 1

Buy Now Datasheet
Screw; Thread Size Imperial Keystone - 91B8161 - Newark, An Avnet Company
Chicago, IL, United States
Screw; Thread Size Imperial Keystone
91B8161
Screw; Thread Size Imperial Keystone 91B8161
SCREW; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:24.587mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Screw Head Diameter:0.312" RoHS Compliant: Yes

SCREW; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:24.587mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Screw Head Diameter:0.312" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 8701 91B8161
Product Name Captive Screw 4-40 Thread Screw; Thread Size Imperial Keystone
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 4-40 Thread - 8702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9060 inch (23.01 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 x .469
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4690 inch (11.91 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 Thread - 8706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details