Keystone Electronics Corp. Captive Screw 4-40 Thread 8708

Description
Part Number: 8708 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .625 [15.9] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Description
Part Number: 8708 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .625 [15.9] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw with 4-40 thread, stainless steel construction, knurled head, straight thread diameter of 0.078 inches [1.98 mm], and total length of 0.421 inches [10.7 mm].

Datasheet Summary
Powered by GS/AI

Captive panel screw with 4-40 thread, stainless steel construction, knurled head, straight thread diameter of 0.078 inches [1.98 mm], and total length of 0.421 inches [10.7 mm].

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 4-40 Thread - 8708 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 4-40 Thread
8708
Captive Screw 4-40 Thread 8708
Part Number: 8708 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .625 [15.9] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2

Part Number: 8708

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .625 [15.9]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 4-40
  • Type: Thumb Screw, Knurled Slotted Head-Style 2

Captive Panel Screw-Style 2

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 8708
Product Name Captive Screw 4-40 Thread
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 4-40 Thread - 8706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 Thread - 8703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .593
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5930 inch (15.06 mm)
Material Stainless Steel
View Details
2 suppliers