Keystone Electronics Corp. Captive Screw 6-32 Thread 8709

Description
Part Number: 8709 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .187 [4.74] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Description
Part Number: 8709 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .187 [4.74] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw with 6-32 thread, made of stainless steel per ASTM-A581/A-582, featuring a knurled head with a straight knurl diameter of 0.095 inch and a straight thread diameter of 0.095 inch. The screw has a shaft length of 0.187 inch and a total length of 0.437 inch, with a prescribed panel thickness of 0.093 inch. The part is designed for panel mounting and includes a 0.218 inch head diameter.

Datasheet Summary
Powered by GS/AI

Captive panel screw with 6-32 thread, made of stainless steel per ASTM-A581/A-582, featuring a knurled head with a straight knurl diameter of 0.095 inch and a straight thread diameter of 0.095 inch. The screw has a shaft length of 0.187 inch and a total length of 0.437 inch, with a prescribed panel thickness of 0.093 inch. The part is designed for panel mounting and includes a 0.218 inch head diameter.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 6-32 Thread - 8709 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 6-32 Thread
8709
Captive Screw 6-32 Thread 8709
Part Number: 8709 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .187 [4.74] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2

Part Number: 8709

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .187 [4.74]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 6-32
  • Type: Thumb Screw, Knurled Slotted Head-Style 2

Captive Panel Screw-Style 2

Buy Now Datasheet
Screw; Thread Size Imperial Keystone - 31C6804 - Newark, An Avnet Company
Chicago, IL, United States
Screw; Thread Size Imperial Keystone
31C6804
Screw; Thread Size Imperial Keystone 31C6804
SCREW; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:20.574mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Screw Head Diameter:0.312" RoHS Compliant: Yes

SCREW; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:20.574mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Screw Head Diameter:0.312" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 8709 31C6804
Product Name Captive Screw 6-32 Thread Screw; Thread Size Imperial Keystone
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 4-40 x .531
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5310 inch (13.49 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .531
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5310 inch (13.49 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 6-32 Thread - 8704 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .593
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5930 inch (15.06 mm)
Material Stainless Steel
View Details
2 suppliers