Keystone Electronics Corp. Captive Screw 4-40 Thread 8707

Description
Part Number: 8707 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Description
Part Number: 8707 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw with a 4-40 thread, knurled head, and a shaft diameter of 0.078 inches (2.0 mm); overall length is 0.125 inches (3.2 mm), with a pitch diameter of 0.078 inches (2.0 mm) and a plug length of 0.078 inches (2.0 mm); made of stainless steel per ASTM-A581/A-582.

Datasheet Summary
Powered by GS/AI

Captive panel screw with a 4-40 thread, knurled head, and a shaft diameter of 0.078 inches (2.0 mm); overall length is 0.125 inches (3.2 mm), with a pitch diameter of 0.078 inches (2.0 mm) and a plug length of 0.078 inches (2.0 mm); made of stainless steel per ASTM-A581/A-582.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 4-40 Thread - 8707 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 4-40 Thread
8707
Captive Screw 4-40 Thread 8707
Part Number: 8707 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2

Part Number: 8707

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 4-40
  • Type: Thumb Screw, Knurled Slotted Head-Style 2

Captive Panel Screw-Style 2

Buy Now Datasheet
Screw; Thread Size Imperial Keystone - 94B5705 - Newark, An Avnet Company
Chicago, IL, United States
Screw; Thread Size Imperial Keystone
94B5705
Screw; Thread Size Imperial Keystone 94B5705
SCREW; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:20.599mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Screw Head Diameter:0.312" RoHS Compliant: Yes

SCREW; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:20.599mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Screw Head Diameter:0.312" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 8707 94B5705
Product Name Captive Screw 4-40 Thread Screw; Thread Size Imperial Keystone
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 4-40 Thread - 8702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9060 inch (23.01 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 Thread - 8704 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .593
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5930 inch (15.06 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 4-40 Thread - 8706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details