Keystone Electronics Corp. Captive Screw 6-32 x .531" 2415

Description
Part Number: 2415 D Diameter: .281 (7.2) Drive: Slotted Length: .531 [13.4] Material: Stainless Steel Thread: 6-32 484-Style 6
Request a Quote
Description
Part Number: 2415 D Diameter: .281 (7.2) Drive: Slotted Length: .531 [13.4] Material: Stainless Steel Thread: 6-32 484-Style 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw 6-32 x .531" (Part Number: 2415) from Keystone Electronics Corp. features a diameter of .281 inches (7.2 mm) and is designed with a slotted drive. It is constructed from stainless steel, providing durability and resistance to corrosion. The screw has a length of .531 inches (13.4 mm) and is compatible with 6-32 threading, making it suitable for various applications where secure fastening is required. This product is part of the 484-Style 6 series, which may be relevant for engineers looking for specific design compatibility.

Datasheet Summary
Powered by GS/AI

The Captive Screw 6-32 x .531" (Part Number: 2415) from Keystone Electronics Corp. features a diameter of .281 inches (7.2 mm) and is designed with a slotted drive. It is constructed from stainless steel, providing durability and resistance to corrosion. The screw has a length of .531 inches (13.4 mm) and is compatible with 6-32 threading, making it suitable for various applications where secure fastening is required. This product is part of the 484-Style 6 series, which may be relevant for engineers looking for specific design compatibility.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 6-32 x .531
New Hyde Park, NY, USA
Captive Screw 6-32 x .531"
2415
Captive Screw 6-32 x .531" 2415
Part Number: 2415 D Diameter: .281 (7.2) Drive: Slotted Length: .531 [13.4] Material: Stainless Steel Thread: 6-32 484-Style 6

Part Number: 2415

  • D Diameter: .281 (7.2)
  • Drive: Slotted
  • Length: .531 [13.4]
  • Material: Stainless Steel
  • Thread: 6-32

484-Style 6

Buy Now Datasheet
Captive Panel Screw; Thread Size Imperial Keystone - 31C6544 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw; Thread Size Imperial Keystone
31C6544
Captive Panel Screw; Thread Size Imperial Keystone 31C6544
CAPTIVE PANEL SCREW; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:5.537mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Round Head Slotted; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

CAPTIVE PANEL SCREW; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:5.537mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Round Head Slotted; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 2415 31C6544
Product Name Captive Screw 6-32 x .531" Captive Panel Screw; Thread Size Imperial Keystone
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 Thread - 8703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 Thread - 8711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4200 inch (10.67 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .593
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5930 inch (15.06 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 6-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details