Keystone Electronics Corp. Captive Screw 4-40 Thread 8700

Description
Part Number: 8700 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
Request a Quote
Description
Part Number: 8700 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw with a 4-40 thread, knurled slotted head, and stainless steel construction per ASTM-A581/A-582; length is 0.375 in (9.5 mm), straight knurl diameter is 0.078 in (2.0 mm), and panel depth is 0.036 in (0.91 mm).

Datasheet Summary
Powered by GS/AI

Captive panel screw with a 4-40 thread, knurled slotted head, and stainless steel construction per ASTM-A581/A-582; length is 0.375 in (9.5 mm), straight knurl diameter is 0.078 in (2.0 mm), and panel depth is 0.036 in (0.91 mm).

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 4-40 Thread - 8700 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 4-40 Thread
8700
Captive Screw 4-40 Thread 8700
Part Number: 8700 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1

Part Number: 8700

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 4-40
  • Type: Thumb Screw, Knurled Slotted Head-Style 1

Captive Panel Screw-Style 1

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 8700
Product Name Captive Screw 4-40 Thread
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 x .593
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5930 inch (15.06 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 4-40 Thread - 8701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 4-40 x .469
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4690 inch (11.91 mm)
Material Stainless Steel
View Details
Captive Screw 8-32 x .781
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7810 inch (19.84 mm)
Material Stainless Steel
View Details