Keystone Electronics Corp. Captive Screw 6-32 Thread 8705

Description
Part Number: 8705 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .906 [23.1] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
Request a Quote
Description
Part Number: 8705 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .906 [23.1] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screws in the 8705 series are made of stainless steel per ASTM-A581/A-582, featuring a 6-32 thread, a .095 inch [2.4 mm] knurled head diameter, a .045 inch [1.14 mm] slot depth, a .375 inch [9.5 mm] shank length, and a .625 inch [15.9 mm] total length. The knurl diameter is .078 inch [2.0 mm], with a 90° countersink. This part is designed for panel mounting with captive retention.

Datasheet Summary
Powered by GS/AI

Captive panel screws in the 8705 series are made of stainless steel per ASTM-A581/A-582, featuring a 6-32 thread, a .095 inch [2.4 mm] knurled head diameter, a .045 inch [1.14 mm] slot depth, a .375 inch [9.5 mm] shank length, and a .625 inch [15.9 mm] total length. The knurl diameter is .078 inch [2.0 mm], with a 90° countersink. This part is designed for panel mounting with captive retention.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 6-32 Thread - 8705 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 6-32 Thread
8705
Captive Screw 6-32 Thread 8705
Part Number: 8705 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .906 [23.1] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1

Part Number: 8705

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .906 [23.1]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 6-32
  • Type: Thumb Screw, Knurled Slotted Head-Style 1

Captive Panel Screw-Style 1

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 8705
Product Name Captive Screw 6-32 Thread
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 4-40 Thread - 8700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 Thread - 8701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 4-40 Thread - 8706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Captive Screw 8-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details