Keystone Electronics Corp. Captive Screw 4-40 Thread 8706

Description
Part Number: 8706 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Description
Part Number: 8706 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw with a 4-40 thread, stainless steel construction, and a knurled head, designed for panel mounting. The screw has a straight knurl diameter of 0.078 inches (1.98 mm), a shank length of 0.125 inches (3.2 mm), a head diameter of 0.312 inches (7.9 mm), and a total length of 0.375 inches (9.5 mm). The screw meets ASTM-A581/A-582 material specifications.

Datasheet Summary
Powered by GS/AI

Captive panel screw with a 4-40 thread, stainless steel construction, and a knurled head, designed for panel mounting. The screw has a straight knurl diameter of 0.078 inches (1.98 mm), a shank length of 0.125 inches (3.2 mm), a head diameter of 0.312 inches (7.9 mm), and a total length of 0.375 inches (9.5 mm). The screw meets ASTM-A581/A-582 material specifications.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 4-40 Thread - 8706 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 4-40 Thread
8706
Captive Screw 4-40 Thread 8706
Part Number: 8706 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 2 Captive Panel Screw-Style 2

Part Number: 8706

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 4-40
  • Type: Thumb Screw, Knurled Slotted Head-Style 2

Captive Panel Screw-Style 2

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 8706
Product Name Captive Screw 4-40 Thread
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 Thread - 8709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.1870 inch (4.75 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 4-40 Thread - 8707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 8-32 x .781
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7810 inch (19.84 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details