Keystone Electronics Corp. Captive Screw 8-32 x .656" 2418

Description
Part Number: 2418 D Diameter: .312 (7.9) Drive: Slotted Length: .656 [16.7] Material: Stainless Steel Thread: 8-32 484-Style 6
Request a Quote Datasheet
Description
Part Number: 2418 D Diameter: .312 (7.9) Drive: Slotted Length: .656 [16.7] Material: Stainless Steel Thread: 8-32 484-Style 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 8-32 x .656
New Hyde Park, NY, USA
Captive Screw 8-32 x .656"
2418
Captive Screw 8-32 x .656" 2418
Part Number: 2418 D Diameter: .312 (7.9) Drive: Slotted Length: .656 [16.7] Material: Stainless Steel Thread: 8-32 484-Style 6

Part Number: 2418

  • D Diameter: .312 (7.9)
  • Drive: Slotted
  • Length: .656 [16.7]
  • Material: Stainless Steel
  • Thread: 8-32

484-Style 6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 2418
Product Name Captive Screw 8-32 x .656"
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 Thread - 8709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.1870 inch (4.75 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 4-40 Thread - 8706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .531
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5310 inch (13.49 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 6-32 x .531
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5310 inch (13.49 mm)
Material Stainless Steel
View Details
2 suppliers