Keystone Electronics Corp. Captive Screw 6-32 Thread 8704

Description
Part Number: 8704 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
Request a Quote Datasheet
Description
Part Number: 8704 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 6-32 Thread - 8704 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 6-32 Thread
8704
Captive Screw 6-32 Thread 8704
Part Number: 8704 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1

Part Number: 8704

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 6-32
  • Type: Thumb Screw, Knurled Slotted Head-Style 1

Captive Panel Screw-Style 1

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 8704
Product Name Captive Screw 6-32 Thread
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 8-32 x .781
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7810 inch (19.84 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 Thread - 8707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 4-40 Thread - 8700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 Thread - 8709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.1870 inch (4.75 mm)
Material Stainless Steel
View Details
2 suppliers