Keystone Electronics Corp. Captive Screw 8-32 x .781" 2420

Description
Part Number: 2420 D Diameter: .312 (7.9) Drive: Slotted Length: .781 [19.9] Material: Stainless Steel Thread: 8-32 484-Style 6
Request a Quote Datasheet
Description
Part Number: 2420 D Diameter: .312 (7.9) Drive: Slotted Length: .781 [19.9] Material: Stainless Steel Thread: 8-32 484-Style 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 8-32 x .781
New Hyde Park, NY, USA
Captive Screw 8-32 x .781"
2420
Captive Screw 8-32 x .781" 2420
Part Number: 2420 D Diameter: .312 (7.9) Drive: Slotted Length: .781 [19.9] Material: Stainless Steel Thread: 8-32 484-Style 6

Part Number: 2420

  • D Diameter: .312 (7.9)
  • Drive: Slotted
  • Length: .781 [19.9]
  • Material: Stainless Steel
  • Thread: 8-32

484-Style 6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 2420
Product Name Captive Screw 8-32 x .781"
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 4-40 Thread - 8701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 6-32 Thread - 8711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4200 inch (10.67 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 Thread - 8702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9060 inch (23.01 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 Thread - 8708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6250 inch (15.87 mm)
Material Stainless Steel
View Details