Keystone Electronics Corp. Captive Screw 4-40 Thread 8702

Description
Part Number: 8702 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .906 [23.1] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
Request a Quote
Description
Part Number: 8702 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .906 [23.1] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive panel screw with 4-40 thread, made of stainless steel per ASTM-A581/A-582, featuring a .062 inch straight knurl and a .312 inch shank length. The part has a .078 inch thread diameter and a .036 inch thread depth. It is designed for panel mounting with a knurled head for manual handling.

Datasheet Summary
Powered by GS/AI

Captive panel screw with 4-40 thread, made of stainless steel per ASTM-A581/A-582, featuring a .062 inch straight knurl and a .312 inch shank length. The part has a .078 inch thread diameter and a .036 inch thread depth. It is designed for panel mounting with a knurled head for manual handling.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 4-40 Thread - 8702 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Captive Screw 4-40 Thread
8702
Captive Screw 4-40 Thread 8702
Part Number: 8702 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .906 [23.1] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1

Part Number: 8702

  • D Diameter: .320 (8.2)
  • Drive: Knurled
  • Hardware: No
  • Length: .906 [23.1]
  • Material: Stainless Steel
  • Style: Captive Screw
  • Thread: 4-40
  • Type: Thumb Screw, Knurled Slotted Head-Style 1

Captive Panel Screw-Style 1

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 8702
Product Name Captive Screw 4-40 Thread
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 Thread - 8711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4200 inch (10.67 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 x .593
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5930 inch (15.06 mm)
Material Stainless Steel
View Details
2 suppliers
Captive Screw 8-32 x .718
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7180 inch (18.24 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 Thread - 8711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4200 inch (10.67 mm)
Material Stainless Steel
View Details