Keystone Electronics Corp. Captive Screw 4-40 x .531" 2414

Description
Part Number: 2414 D Diameter: .250 (6.4) Drive: Slotted Length: .531 [13.4] Material: Stainless Steel Thread: 4-40 484-Style 6
Request a Quote Datasheet
Description
Part Number: 2414 D Diameter: .250 (6.4) Drive: Slotted Length: .531 [13.4] Material: Stainless Steel Thread: 4-40 484-Style 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Screw 4-40 x .531
New Hyde Park, NY, USA
Captive Screw 4-40 x .531"
2414
Captive Screw 4-40 x .531" 2414
Part Number: 2414 D Diameter: .250 (6.4) Drive: Slotted Length: .531 [13.4] Material: Stainless Steel Thread: 4-40 484-Style 6

Part Number: 2414

  • D Diameter: .250 (6.4)
  • Drive: Slotted
  • Length: .531 [13.4]
  • Material: Stainless Steel
  • Thread: 4-40

484-Style 6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Captive Fasteners
Product Number 2414
Product Name Captive Screw 4-40 x .531"
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 4-40 Thread - 8702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9060 inch (23.01 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 Thread - 8706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Captive Screw 4-40 Thread - 8708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6250 inch (15.87 mm)
Material Stainless Steel
View Details
Captive Screw 6-32 Thread - 8710 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3120 inch (7.92 mm)
Material Stainless Steel
View Details