Keystone Electronics Corp.
Vertical PCB Board Guide 120mm Long
8654
-
Keystone Electronics Corp.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Vertical PCB Board Guide 120mm Long
8654
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
PCB Card Guides and Retainers |
PCB Card Guides and Retainers |
|
Product Number
|
8654 |
36-8654-ND |
|
Product Name
|
Vertical PCB Board Guide 120mm Long |
Card Guides |
|
Material
|
Nylon
|
"Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Length
3.5 inch (88.9 mm)
Material
Nylon
View Details
2 suppliers
Keystone Electronics Corp.
Material
Nylon
Orientation
Vertical Card Guide
View Details
2 suppliers