Keystone Electronics Corp. Vertical PCB Board Guide 50mm Long 8645

Description
Nylon
Request a Quote
Description
Nylon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical PCB board guide for circuit boards 1.970 inches (50.0 mm) tall, with a locking pin height of 1.650 inches (42.0 mm). The guide is made of nylon, features brass threaded inserts with nickel plating for secure mounting, and uses M3 x 0.5 thread screws. All variants share the same mounting footprint. Supplied with two screws, two washers, and two lock washers. The locking pin is operated by finger pressure without tools.

Datasheet Summary
Powered by GS/AI

Vertical PCB board guide for circuit boards 1.970 inches (50.0 mm) tall, with a locking pin height of 1.650 inches (42.0 mm). The guide is made of nylon, features brass threaded inserts with nickel plating for secure mounting, and uses M3 x 0.5 thread screws. All variants share the same mounting footprint. Supplied with two screws, two washers, and two lock washers. The locking pin is operated by finger pressure without tools.

Suppliers

Company
Product
Description
Supplier Links
Vertical PCB Board Guide 50mm Long - 8645 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical PCB Board Guide 50mm Long
8645
Vertical PCB Board Guide 50mm Long 8645
Nylon

Nylon

Buy Now Datasheet
Card Guides - 36-8645-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
36-8645-ND
Card Guides 36-8645-ND
VERTICAL GUIDE 50MM

VERTICAL GUIDE 50MM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number 8645 36-8645-ND
Product Name Vertical PCB Board Guide 50mm Long Card Guides
Material Nylon "Nylon
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 7.0
Keystone Electronics Corp.
Specs
Length 7 inch (178 mm)
Material Nylon
View Details
Vertical PCB Board Guide 120mm Long - 8654 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
Vertical PCB Board Guide 160mm Long - 8649 - Keystone Electronics Corp.
Specs
Material Polystyrene
Orientation Vertical Card Guide
View Details
2 suppliers
PCB Board Guide 8.0
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers