Keystone Electronics Corp. PCB Board Guide 7.0" Long 8630

Description
Nylon
Request a Quote Datasheet
Description
Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Board Guide 7.0
New Hyde Park, NY, USA
PCB Board Guide 7.0" Long
8630
PCB Board Guide 7.0" Long 8630
Nylon

Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category PCB Card Guides and Retainers
Product Number 8630
Product Name PCB Board Guide 7.0" Long
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 3.5
Keystone Electronics Corp.
Specs
Length 3.5 inch (88.9 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 8.0
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
PCB Board Guide 6.5
Keystone Electronics Corp.
Specs
Length 6.5 inch (165 mm)
Material Nylon
View Details
PCB Board Guide 8.0
Keystone Electronics Corp.
Specs
Length 13.12 inch (333 mm)
Material Nylon
View Details
2 suppliers