Keystone Electronics Corp. PCB Board Guide 6.5" Long 8628

Description
Nylon
Request a Quote
Description
Nylon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8628 is a horizontal PCB board guide designed for mounting into .125 (3.2 mm) diameter holes, with a length of 6.5 in (165.1 mm) and a width of 6.0 in (152.4 mm). Constructed from natural Nylon 6/6, it is UL rated 94V-2 and supports simple press-fit installation without tools. Its design allows for high-density placement and optimal airflow, and it may be used horizontally or vertically.

Datasheet Summary
Powered by GS/AI

The 8628 is a horizontal PCB board guide designed for mounting into .125 (3.2 mm) diameter holes, with a length of 6.5 in (165.1 mm) and a width of 6.0 in (152.4 mm). Constructed from natural Nylon 6/6, it is UL rated 94V-2 and supports simple press-fit installation without tools. Its design allows for high-density placement and optimal airflow, and it may be used horizontally or vertically.

Suppliers

Company
Product
Description
Supplier Links
PCB Board Guide 6.5
New Hyde Park, NY, USA
PCB Board Guide 6.5" Long
8628
PCB Board Guide 6.5" Long 8628
Nylon

Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category PCB Card Guides and Retainers
Product Number 8628
Product Name PCB Board Guide 6.5" Long
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Board Guide 120mm Long - 8654 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
Vertical PCB Board Guide 65mm Long - 8646 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
PCB Board Guide 3.5
Keystone Electronics Corp.
Specs
Length 3.5 inch (88.9 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 7.5
Keystone Electronics Corp.
Specs
Length 7.5 inch (190 mm)
Material Nylon
View Details
2 suppliers