Keystone Electronics Corp. PCB Board Guide 2.5" Long 8620

Description
Nylon
Request a Quote
Description
Nylon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 8620 is a horizontal-type PC board guide designed for press-fit installation into .125 (3.2 mm) diameter holes. It is made of natural Nylon 6/6, UL rated 94V-2, and measures 2.5 inches (63.5 mm) in length with a width of 2.0 inches (50.8 mm). The guide supports maximum component density and optimum airflow due to its narrow profile. Installation requires no special tools. This model is part of a series that shares the same material, mounting method, and UL rating.

Datasheet Summary
Powered by GS/AI

The part number 8620 is a horizontal-type PC board guide designed for press-fit installation into .125 (3.2 mm) diameter holes. It is made of natural Nylon 6/6, UL rated 94V-2, and measures 2.5 inches (63.5 mm) in length with a width of 2.0 inches (50.8 mm). The guide supports maximum component density and optimum airflow due to its narrow profile. Installation requires no special tools. This model is part of a series that shares the same material, mounting method, and UL rating.

Suppliers

Company
Product
Description
Supplier Links
PCB Board Guide 2.5
New Hyde Park, NY, USA
PCB Board Guide 2.5" Long
8620
PCB Board Guide 2.5" Long 8620
Nylon

Nylon

Buy Now Datasheet
Card Guides - 36-8620-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
36-8620-ND
Card Guides 36-8620-ND
"GUIDE PC BOARD NYLON 2"" LONG"

"GUIDE PC BOARD NYLON 2"" LONG"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number 8620 36-8620-ND
Product Name PCB Board Guide 2.5" Long Card Guides
Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 5.5
Keystone Electronics Corp.
Specs
Length 5.5 inch (140 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 7.0
Keystone Electronics Corp.
Specs
Length 7 inch (178 mm)
Material Nylon
View Details
PCB Board Guide 8.5
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Vertical PCB Board Guide 120mm Long - 8654 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers