Keystone Electronics Corp. Instrumentation Knob, Aluminum 8517

Description
Part Number: 8517 Finish/Plating: Black Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .750 [19.1]
Request a Quote
Description
Part Number: 8517 Finish/Plating: Black Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .750 [19.1]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Instrumentation knobs made of aluminum, 6061, with a black anodize finish, feature a shaft diameter of 0.250 in (6.4 mm), an outer diameter of 0.750 in (19.1 mm), a height of 0.630 in (16.0 mm), and a counterbore depth of 0.295 in (7.5 mm). The inside diameter of the counterbore is 0.510 in (13.0 mm) and the bore diameter is 0.168 in (4.3 mm). Two set screws are included for shaft attachment.

Datasheet Summary
Powered by GS/AI

Instrumentation knobs made of aluminum, 6061, with a black anodize finish, feature a shaft diameter of 0.250 in (6.4 mm), an outer diameter of 0.750 in (19.1 mm), a height of 0.630 in (16.0 mm), and a counterbore depth of 0.295 in (7.5 mm). The inside diameter of the counterbore is 0.510 in (13.0 mm) and the bore diameter is 0.168 in (4.3 mm). Two set screws are included for shaft attachment.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob, Aluminum - 8517 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob, Aluminum
8517
Instrumentation Knob, Aluminum 8517
Part Number: 8517 Finish/Plating: Black Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .750 [19.1]

Part Number: 8517

  • Finish/Plating: Black Anodize
  • For Diameters: .125 (3.2)
  • Material: Aluminum
  • OD: .750 [19.1]
Buy Now Datasheet
Knobs - 36-8517-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Line on Top and Side Aluminum Black Gloss"

"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Line on Top and Side Aluminum Black Gloss"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 8517 36-8517-ND
Product Name Instrumentation Knob, Aluminum Knobs
Knob Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Knobs - 36-8568-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
2 suppliers
Instrumentation Knob, Aluminum - 8515 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Instrumentation Knob, Aluminum - 8514 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details