Keystone Electronics Corp. Instrumentation Knob, Aluminum 8513

Description
Part Number: 8513 Finish/Plating: Black Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .500 [12.7]
Request a Quote
Description
Part Number: 8513 Finish/Plating: Black Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8513 is an instrumentation knob made of aluminum with a black anodize finish, designed for a shaft diameter of 0.125 inch (3.2 mm). It has an outer diameter of 0.500 inch (12.7 mm), a height of 0.630 inch (16.0 mm), and a counterbore depth of 0.510 inch (13.0 mm) with an inside diameter of 0.375 inch (9.5 mm) and a bore of 0.168 inch (4.3 mm). It is supplied with two set screws and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 8513 is an instrumentation knob made of aluminum with a black anodize finish, designed for a shaft diameter of 0.125 inch (3.2 mm). It has an outer diameter of 0.500 inch (12.7 mm), a height of 0.630 inch (16.0 mm), and a counterbore depth of 0.510 inch (13.0 mm) with an inside diameter of 0.375 inch (9.5 mm) and a bore of 0.168 inch (4.3 mm). It is supplied with two set screws and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob, Aluminum - 8513 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob, Aluminum
8513
Instrumentation Knob, Aluminum 8513
Part Number: 8513 Finish/Plating: Black Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .500 [12.7]

Part Number: 8513

  • Finish/Plating: Black Anodize
  • For Diameters: .125 (3.2)
  • Material: Aluminum
  • OD: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Knobs (industrial)
Product Number 8513
Product Name Instrumentation Knob, Aluminum
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8515 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Knobs - 36-8541-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black Gloss
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
Instrumentation Knob, Aluminum - 8519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Instrumentation Knob - 8556 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers