Keystone Electronics Corp. Instrumentation Knob 8555

Description
Part Number: 8555 For Diameters: .250 (6.4) Material: ABS
Request a Quote Datasheet
Description
Part Number: 8555 For Diameters: .250 (6.4) Material: ABS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Knob - 8555 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Instrumentation Knob
8555
Instrumentation Knob 8555
Part Number: 8555 For Diameters: .250 (6.4) Material: ABS

Part Number: 8555

  • For Diameters: .250 (6.4)
  • Material: ABS
Buy Now Datasheet
Knobs - 36-8555-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black"

Buy Now Datasheet
Round Skirted Knob, 0.25In; Shaft Type Keystone - 65H7867 - Newark, An Avnet Company
Chicago, IL, United States
Round Skirted Knob, 0.25In; Shaft Type Keystone
65H7867
Round Skirted Knob, 0.25In; Shaft Type Keystone 65H7867
ROUND SKIRTED KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:ABS Plastic RoHS Compliant: Yes

ROUND SKIRTED KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:ABS Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 8555 36-8555-ND 65H7867
Product Name Instrumentation Knob Knobs Round Skirted Knob, 0.25In; Shaft Type Keystone
Knob Material Plastic Plastic
Unlock Full Specs
to access all available technical data