Keystone Electronics Corp. 2.5" (60mm) Fan Guard Assembly 8465

Description
Part Number: 8465 Fan Size: 2.5" (60mm) Includes Media & Retainer: Yes Material: ABS UL-94V0
Request a Quote Datasheet
Description
Part Number: 8465 Fan Size: 2.5" (60mm) Includes Media & Retainer: Yes Material: ABS UL-94V0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
New Hyde Park, NY, USA
2.5" (60mm) Fan Guard Assembly
8465
2.5" (60mm) Fan Guard Assembly 8465
Part Number: 8465 Fan Size: 2.5" (60mm) Includes Media & Retainer: Yes Material: ABS UL-94V0

Part Number: 8465

  • Fan Size: 2.5" (60mm)
  • Includes Media & Retainer: Yes
  • Material: ABS UL-94V0
Buy Now Datasheet
Finger Guard - 36-8465-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8465-ND
Finger Guard 36-8465-ND
60mm Sq Fan Finger Guard Assembly Acrylonitrile Butadiene Styrene (ABS) 3 Rings

60mm Sq Fan Finger Guard Assembly Acrylonitrile Butadiene Styrene (ABS) 3 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8465
Fan Filters & Accessories 8465
Fan Filters & Accessories Fan Guard & Filter Retainer Media Guard

Fan Filters & Accessories Fan Guard & Filter Retainer Media Guard

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8465 36-8465-ND 8465
Product Name 2.5" (60mm) Fan Guard Assembly Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

2.5
Keystone Electronics Corp.
View Details
3 suppliers
3.62
Keystone Electronics Corp.
View Details
3 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers