Keystone Electronics Corp. 4.5" (120mm) Fan Guard 8463

Description
Part Number: 8463 Fan Size: 4.5" (120mm) Includes Media & Retainer: No Material: ABS
Request a Quote Datasheet
Description
Part Number: 8463 Fan Size: 4.5" (120mm) Includes Media & Retainer: No Material: ABS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
New Hyde Park, NY, USA
4.5" (120mm) Fan Guard
8463
4.5" (120mm) Fan Guard 8463
Part Number: 8463 Fan Size: 4.5" (120mm) Includes Media & Retainer: No Material: ABS

Part Number: 8463

  • Fan Size: 4.5" (120mm)
  • Includes Media & Retainer: No
  • Material: ABS
Buy Now Datasheet
Finger Guard - 36-8463-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8463-ND
Finger Guard 36-8463-ND
120mm Sq Fan Finger Guard Acrylonitrile Butadiene Styrene (ABS) 3 Rings

120mm Sq Fan Finger Guard Acrylonitrile Butadiene Styrene (ABS) 3 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8463
Fan Filters & Accessories 8463
Fan Filters & Accessories Fan/Finger Guard 4 1/2" ABS UL94V-0

Fan Filters & Accessories Fan/Finger Guard 4 1/2" ABS UL94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8463 36-8463-ND 8463
Product Name 4.5" (120mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

3.62
Keystone Electronics Corp.
View Details
3 suppliers
3.12
Keystone Electronics Corp.
View Details
3 suppliers
4.50
View Details
3 suppliers
3.62
Keystone Electronics Corp.
View Details
3 suppliers