Keystone Electronics Corp. 4.5" (120mm) Fan Guard 8448

Description
Part Number: 8448 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote
Description
Part Number: 8448 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4.5" (120mm) Fan Guard, part number 8448, is constructed from high-quality steel wire, providing strength and durability. It features a nickel chrome plate finish that offers a high luster appearance. The design includes clean, strong butt welds with minimal flash, ensuring consistent guard diameters that enhance airflow and venting. This fan guard is compatible with standard mounting hole patterns, making it suitable for various applications. It is specifically designed to protect fingers and fan blades, contributing to safety in environments where fans are used.

Datasheet Summary
Powered by GS/AI

The 4.5" (120mm) Fan Guard, part number 8448, is constructed from high-quality steel wire, providing strength and durability. It features a nickel chrome plate finish that offers a high luster appearance. The design includes clean, strong butt welds with minimal flash, ensuring consistent guard diameters that enhance airflow and venting. This fan guard is compatible with standard mounting hole patterns, making it suitable for various applications. It is specifically designed to protect fingers and fan blades, contributing to safety in environments where fans are used.

Suppliers

Company
Product
Description
Supplier Links
4.5
New Hyde Park, NY, USA
4.5" (120mm) Fan Guard
8448
4.5" (120mm) Fan Guard 8448
Part Number: 8448 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel

Part Number: 8448

  • Fan Size: 4.5" (120mm)
  • Finish/Plating: Nickel Chrome Plate
  • Material: Steel
  • Type: Fan Guard, Steel
Buy Now Datasheet
Finger Guard - 36-8448-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8448-ND
Finger Guard 36-8448-ND
120mm Sq Fan Finger Guard Nickel, Chrome Plated 4 Rings

120mm Sq Fan Finger Guard Nickel, Chrome Plated 4 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8448
Fan Filters & Accessories 8448
Fan Filters & Accessories Fan/Finger Guard 120mm Steel

Fan Filters & Accessories Fan/Finger Guard 120mm Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8448 36-8448-ND 8448
Product Name 4.5" (120mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

10
Keystone Electronics Corp.
View Details
3 suppliers
2.5
Keystone Electronics Corp.
View Details
3 suppliers
2.5
Keystone Electronics Corp.
View Details
3 suppliers