Keystone Electronics Corp. 1.5" (40mm) Fan Guard 8445

Description
Part Number: 8445 Fan Size: 1.5" (40mm) Material: Nylon Type: Fan Guard, Plastic
Request a Quote
Description
Part Number: 8445 Fan Size: 1.5" (40mm) Material: Nylon Type: Fan Guard, Plastic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8445 is a plastic fan guard designed for a 1.5-inch (40 mm) fan, constructed from glass-filled nylon 6/6 with UL 94V-HB rating. It features four countersunk mounting holes with .177-inch (4.5 mm) diameter centers spaced 1.260 inches (32.0 mm) apart, a width of 1.681 inches (42.7 mm), and a thickness of 0.169 inch (4.3 mm). The guard is built to withstand high impact and reduce fan noise while providing mechanical protection to the fan blades.

Datasheet Summary
Powered by GS/AI

The 8445 is a plastic fan guard designed for a 1.5-inch (40 mm) fan, constructed from glass-filled nylon 6/6 with UL 94V-HB rating. It features four countersunk mounting holes with .177-inch (4.5 mm) diameter centers spaced 1.260 inches (32.0 mm) apart, a width of 1.681 inches (42.7 mm), and a thickness of 0.169 inch (4.3 mm). The guard is built to withstand high impact and reduce fan noise while providing mechanical protection to the fan blades.

Suppliers

Company
Product
Description
Supplier Links
1.5
New Hyde Park, NY, USA
1.5" (40mm) Fan Guard
8445
1.5" (40mm) Fan Guard 8445
Part Number: 8445 Fan Size: 1.5" (40mm) Material: Nylon Type: Fan Guard, Plastic

Part Number: 8445

  • Fan Size: 1.5" (40mm)
  • Material: Nylon
  • Type: Fan Guard, Plastic
Buy Now Datasheet
Finger Guard - 36-8445-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8445-ND
Finger Guard 36-8445-ND
40mm Sq Fan Finger Guard Polyamide (PA6), Nylon 6, Glass Filled

40mm Sq Fan Finger Guard Polyamide (PA6), Nylon 6, Glass Filled

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8445
Fan Filters & Accessories 8445
Fan Filters & Accessories FAN GUARD

Fan Filters & Accessories FAN GUARD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8445 36-8445-ND 8445
Product Name 1.5" (40mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Filter Element - 36-8489-MO-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
Replacement Filter Element - 36-8443-MO-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers