Keystone Electronics Corp. 2.5" (60mm) Fan Guard 8449

Description
Part Number: 8449 Fan Size: 2.5" (60mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote Datasheet
Description
Part Number: 8449 Fan Size: 2.5" (60mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
New Hyde Park, NY, USA
2.5" (60mm) Fan Guard
8449
2.5" (60mm) Fan Guard 8449
Part Number: 8449 Fan Size: 2.5" (60mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel

Part Number: 8449

  • Fan Size: 2.5" (60mm)
  • Finish/Plating: Nickel Chrome Plate
  • Material: Steel
  • Type: Fan Guard, Steel
Buy Now Datasheet
Finger Guard - 36-8449-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8449-ND
Finger Guard 36-8449-ND
60mm Sq Fan Finger Guard Nickel, Chrome Plated 4 Rings

60mm Sq Fan Finger Guard Nickel, Chrome Plated 4 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8449
Fan Filters & Accessories 8449
Fan Filters & Accessories Fan/Finger Guard 60mm Steel

Fan Filters & Accessories Fan/Finger Guard 60mm Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8449 36-8449-ND 8449
Product Name 2.5" (60mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Keystone Electronics Corp.
View Details
3 suppliers
3.12
Keystone Electronics Corp.
View Details
3 suppliers
3.12
Keystone Electronics Corp.
View Details
3 suppliers
Replacement Filter Element - 36-8444-MO-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers