Keystone Electronics Corp. 1.5" (40mm) Fan Guard Assembly 8464

Description
Part Number: 8464 Fan Size: 1.5" (40mm) Includes Media & Retainer: Yes Material: ABS UL-94V0
Request a Quote
Description
Part Number: 8464 Fan Size: 1.5" (40mm) Includes Media & Retainer: Yes Material: ABS UL-94V0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8464 is a 1.5-inch (40 mm) plastic fan filter assembly for customer-supplied fans, comprising a guard, polyurethane foam media (30 PPI), and a snap-fit ABS retainer, all made of UL 94V-0 rated material. It meets the UL 0.250 inch (6.4 mm) plug gauge test, has a height of 1.570 inches (39.9 mm), thickness of 0.240 inches (6.1 mm), mounting hole centers of 1.260 inches (32.0 mm), and hole diameter of 0.144 inches (3.7 mm). The filter allows free air passage with minimal resistance and pressure drop, and the retainer enables easy media replacement without removing the guard. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 8464 is a 1.5-inch (40 mm) plastic fan filter assembly for customer-supplied fans, comprising a guard, polyurethane foam media (30 PPI), and a snap-fit ABS retainer, all made of UL 94V-0 rated material. It meets the UL 0.250 inch (6.4 mm) plug gauge test, has a height of 1.570 inches (39.9 mm), thickness of 0.240 inches (6.1 mm), mounting hole centers of 1.260 inches (32.0 mm), and hole diameter of 0.144 inches (3.7 mm). The filter allows free air passage with minimal resistance and pressure drop, and the retainer enables easy media replacement without removing the guard. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1.5
New Hyde Park, NY, USA
1.5" (40mm) Fan Guard Assembly
8464
1.5" (40mm) Fan Guard Assembly 8464
Part Number: 8464 Fan Size: 1.5" (40mm) Includes Media & Retainer: Yes Material: ABS UL-94V0

Part Number: 8464

  • Fan Size: 1.5" (40mm)
  • Includes Media & Retainer: Yes
  • Material: ABS UL-94V0
Buy Now Datasheet
Finger Guard - 36-8464-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8464-ND
Finger Guard 36-8464-ND
40mm Sq Fan Finger Guard Assembly Acrylonitrile Butadiene Styrene (ABS) 3 Rings

40mm Sq Fan Finger Guard Assembly Acrylonitrile Butadiene Styrene (ABS) 3 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8464
Fan Filters & Accessories 8464
Fan Filters & Accessories Fan Guard & Filter Retainer Media Guard

Fan Filters & Accessories Fan Guard & Filter Retainer Media Guard

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8464 36-8464-ND 8464
Product Name 1.5" (40mm) Fan Guard Assembly Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
2.5
Keystone Electronics Corp.
View Details
3 suppliers
4.50
View Details
3 suppliers