Keystone Electronics Corp. 2.5" (60mm) Fan Guard Assembly 8444

Description
Part Number: 8444 Fan Size: 2.5" (60mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic
Request a Quote Datasheet
Description
Part Number: 8444 Fan Size: 2.5" (60mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
New Hyde Park, NY, USA
2.5" (60mm) Fan Guard Assembly
8444
2.5" (60mm) Fan Guard Assembly 8444
Part Number: 8444 Fan Size: 2.5" (60mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic

Part Number: 8444

  • Fan Size: 2.5" (60mm)
  • Includes Media & Retainer: Yes
  • Material: Nylon
  • Type: Fan Guard Assmbly, Plastic
Buy Now Datasheet
Filter Guard Assembly - 36-8444-ND - DigiKey
Thief River Falls, MN, United States
Filter Guard Assembly
36-8444-ND
Filter Guard Assembly 36-8444-ND
60mm Sq Fan Filter Guard Assembly Aluminum; Polyamide (PA6), Nylon 6, Glass Filled

60mm Sq Fan Filter Guard Assembly Aluminum; Polyamide (PA6), Nylon 6, Glass Filled

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8444
Fan Filters & Accessories 8444
Fan Filters & Accessories FAN FILTER ASSEMBLY

Fan Filters & Accessories FAN FILTER ASSEMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8444 36-8444-ND 8444
Product Name 2.5" (60mm) Fan Guard Assembly Filter Guard Assembly Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products