Keystone Electronics Corp. 3.12" (80mm) Fan Guard Assembly 8458

Description
Part Number: 8458 Fan Size: 3.12" (80mm) Includes Media & Retainer: Yes Material: ABS
Request a Quote Datasheet
Description
Part Number: 8458 Fan Size: 3.12" (80mm) Includes Media & Retainer: Yes Material: ABS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.12
New Hyde Park, NY, USA
3.12" (80mm) Fan Guard Assembly
8458
3.12" (80mm) Fan Guard Assembly 8458
Part Number: 8458 Fan Size: 3.12" (80mm) Includes Media & Retainer: Yes Material: ABS

Part Number: 8458

  • Fan Size: 3.12" (80mm)
  • Includes Media & Retainer: Yes
  • Material: ABS
Buy Now Datasheet
Filter/Screen - 36-8458-ND - DigiKey
Thief River Falls, MN, United States
Filter/Screen
36-8458-ND
Filter/Screen 36-8458-ND
80mm Sq Fan Filter/Screen Acrylonitrile Butadiene Styrene (ABS) 8 Rings

80mm Sq Fan Filter/Screen Acrylonitrile Butadiene Styrene (ABS) 8 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8458
Fan Filters & Accessories 8458
Fan Filters & Accessories Fan Filter

Fan Filters & Accessories Fan Filter

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8458 36-8458-ND 8458
Product Name 3.12" (80mm) Fan Guard Assembly Filter/Screen Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Keystone Electronics Corp.
View Details
3 suppliers
3.12
Keystone Electronics Corp.
View Details
3 suppliers
3.12
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers