Keystone Electronics Corp. 2.5" (60mm) Fan Guard 8467

Description
Part Number: 8467 Fan Size: 2.5" (60mm) Includes Media & Retainer: No Material: ABS UL-94V0
Request a Quote Datasheet
Description
Part Number: 8467 Fan Size: 2.5" (60mm) Includes Media & Retainer: No Material: ABS UL-94V0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
New Hyde Park, NY, USA
2.5" (60mm) Fan Guard
8467
2.5" (60mm) Fan Guard 8467
Part Number: 8467 Fan Size: 2.5" (60mm) Includes Media & Retainer: No Material: ABS UL-94V0

Part Number: 8467

  • Fan Size: 2.5" (60mm)
  • Includes Media & Retainer: No
  • Material: ABS UL-94V0
Buy Now Datasheet
Finger Guard - 36-8467-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8467-ND
Finger Guard 36-8467-ND
60mm Sq Fan Finger Guard Acrylonitrile Butadiene Styrene (ABS) 3 Rings

60mm Sq Fan Finger Guard Acrylonitrile Butadiene Styrene (ABS) 3 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8467
Fan Filters & Accessories 8467
Fan Filters & Accessories FAN GUARD (PLASTIC)

Fan Filters & Accessories FAN GUARD (PLASTIC)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8467 36-8467-ND 8467
Product Name 2.5" (60mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

3.62
Keystone Electronics Corp.
View Details
3 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers
Replacement Filter Element - 36-8487-MO-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers