Keystone Electronics Corp. 6.0" (150mm) Fan Guard 8455

Description
Part Number: 8455 Fan Size: 6.0" (150mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote
Description
Part Number: 8455 Fan Size: 6.0" (150mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8455 metal fan guard is designed for 6.00" (150mm) fans and is constructed of steel with nickel chrome plating, featuring rings and ribs made of .071" (1.80mm) diameter wire. It has a circular outer diameter of 6.380" (162.1mm) and includes four .180" (4.6mm) diameter mounting holes. The guard preserves the same mounting pattern as standard fans and provides protection for fingers and fan blades.

Datasheet Summary
Powered by GS/AI

The 8455 metal fan guard is designed for 6.00" (150mm) fans and is constructed of steel with nickel chrome plating, featuring rings and ribs made of .071" (1.80mm) diameter wire. It has a circular outer diameter of 6.380" (162.1mm) and includes four .180" (4.6mm) diameter mounting holes. The guard preserves the same mounting pattern as standard fans and provides protection for fingers and fan blades.

Suppliers

Company
Product
Description
Supplier Links
6.0
New Hyde Park, NY, USA
6.0" (150mm) Fan Guard
8455
6.0" (150mm) Fan Guard 8455
Part Number: 8455 Fan Size: 6.0" (150mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel

Part Number: 8455

  • Fan Size: 6.0" (150mm)
  • Finish/Plating: Nickel Chrome Plate
  • Material: Steel
  • Type: Fan Guard, Steel
Buy Now Datasheet
Finger Guard - 36-8455-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8455-ND
Finger Guard 36-8455-ND
150mm Dia Fan Finger Guard Nickel, Chrome Plated 9 Rings

150mm Dia Fan Finger Guard Nickel, Chrome Plated 9 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8455
Fan Filters & Accessories 8455
Fan Filters & Accessories Fan/Finger Guard 150mm Steel

Fan Filters & Accessories Fan/Finger Guard 150mm Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8455 36-8455-ND 8455
Product Name 6.0" (150mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

3.62
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
3.12
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers