Keystone Electronics Corp. 4.5" (120mm) Fan Guard Assembly 8460

Description
Part Number: 8460 Fan Size: 4.5" (120mm) Includes Media & Retainer: Yes Material: ABS UL-94V0
Request a Quote
Description
Part Number: 8460 Fan Size: 4.5" (120mm) Includes Media & Retainer: Yes Material: ABS UL-94V0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8460 is a plastic fan filter assembly designed for a 4.500" (120mm) customer-supplied fan. It includes a guard, polyurethane foam filter media (30PPI), and a snap-fit ABS retainer, all made of UL 94V-0 rated material. The assembly meets the UL .250 (6.4) plug gauge test and features countersunk mounting holes with a center-to-center spacing of 4.125" (104.8mm) and a hole diameter of .180" (4.6mm). The guard height is 4.870" (123.7mm) and the total thickness is .420" (10.7mm). The filter allows free air passage with minimal resistance and pressure drop, and the retainer enables easy media removal for cleaning without disturbing the guard.

Datasheet Summary
Powered by GS/AI

The 8460 is a plastic fan filter assembly designed for a 4.500" (120mm) customer-supplied fan. It includes a guard, polyurethane foam filter media (30PPI), and a snap-fit ABS retainer, all made of UL 94V-0 rated material. The assembly meets the UL .250 (6.4) plug gauge test and features countersunk mounting holes with a center-to-center spacing of 4.125" (104.8mm) and a hole diameter of .180" (4.6mm). The guard height is 4.870" (123.7mm) and the total thickness is .420" (10.7mm). The filter allows free air passage with minimal resistance and pressure drop, and the retainer enables easy media removal for cleaning without disturbing the guard.

Suppliers

Company
Product
Description
Supplier Links
4.5
New Hyde Park, NY, USA
4.5" (120mm) Fan Guard Assembly
8460
4.5" (120mm) Fan Guard Assembly 8460
Part Number: 8460 Fan Size: 4.5" (120mm) Includes Media & Retainer: Yes Material: ABS UL-94V0

Part Number: 8460

  • Fan Size: 4.5" (120mm)
  • Includes Media & Retainer: Yes
  • Material: ABS UL-94V0
Buy Now Datasheet
Filter/Screen - 36-8460-ND - DigiKey
Thief River Falls, MN, United States
Filter/Screen
36-8460-ND
Filter/Screen 36-8460-ND
120mm Sq Fan Filter/Screen Acrylonitrile Butadiene Styrene (ABS) 3 Rings

120mm Sq Fan Filter/Screen Acrylonitrile Butadiene Styrene (ABS) 3 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8460
Fan Filters & Accessories 8460
Fan Filters & Accessories Fan Guard & Filter Retainer Media Guard

Fan Filters & Accessories Fan Guard & Filter Retainer Media Guard

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8460 36-8460-ND 8460
Product Name 4.5" (120mm) Fan Guard Assembly Filter/Screen Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Keystone Electronics Corp.
View Details
3 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers
2.5
Keystone Electronics Corp.
View Details
3 suppliers
Finger Guard - 36-8498-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers