Keystone Electronics Corp. 3.12" (80mm) Fan Guard 8461

Description
Part Number: 8461 Fan Size: 3.12" (80mm) Includes Media & Retainer: No Material: ABS UL-94V0
Request a Quote
Description
Part Number: 8461 Fan Size: 3.12" (80mm) Includes Media & Retainer: No Material: ABS UL-94V0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8461 is a 3.125-inch (80mm) fan guard assembly made of ABS material rated UL 94V-0, designed for customer-supplied fans. It features countersunk mounting holes with a 2.810-inch (71.4mm) hole spacing and a height of 3.150 inches (80.0mm), and is rated for a maximum ring spacing of 0.250 inches (6.4mm). Unlike filter assemblies, this model does not include media or a retainer.

Datasheet Summary
Powered by GS/AI

The 8461 is a 3.125-inch (80mm) fan guard assembly made of ABS material rated UL 94V-0, designed for customer-supplied fans. It features countersunk mounting holes with a 2.810-inch (71.4mm) hole spacing and a height of 3.150 inches (80.0mm), and is rated for a maximum ring spacing of 0.250 inches (6.4mm). Unlike filter assemblies, this model does not include media or a retainer.

Suppliers

Company
Product
Description
Supplier Links
3.12
New Hyde Park, NY, USA
3.12" (80mm) Fan Guard
8461
3.12" (80mm) Fan Guard 8461
Part Number: 8461 Fan Size: 3.12" (80mm) Includes Media & Retainer: No Material: ABS UL-94V0

Part Number: 8461

  • Fan Size: 3.12" (80mm)
  • Includes Media & Retainer: No
  • Material: ABS UL-94V0
Buy Now Datasheet
Finger Guard - 36-8461-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8461-ND
Finger Guard 36-8461-ND
80mm Sq Fan Finger Guard Acrylonitrile Butadiene Styrene (ABS) 3 Rings

80mm Sq Fan Finger Guard Acrylonitrile Butadiene Styrene (ABS) 3 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8461
Fan Filters & Accessories 8461
Fan Filters & Accessories Fan/Finger Guard Plastic ABS UL94V-0

Fan Filters & Accessories Fan/Finger Guard Plastic ABS UL94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8461 36-8461-ND 8461
Product Name 3.12" (80mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

2.5
Keystone Electronics Corp.
View Details
3 suppliers
3.12
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
3.62
Keystone Electronics Corp.
View Details
3 suppliers