Keystone Electronics Corp. 3.62" (92mm) Fan Guard 8462

Description
Part Number: 8462 Fan Size: 3.62" (92mm) Includes Media & Retainer: No Material: ABS UL-94V0
Request a Quote
Description
Part Number: 8462 Fan Size: 3.62" (92mm) Includes Media & Retainer: No Material: ABS UL-94V0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8462 fan guard assembly is a plastic housing made of UL 94V-0 rated ABS, designed for a 3.625" (92mm) customer-supplied fan. It features countersunk mounting holes, a maximum ring spacing of 0.250" (6.4mm), and a height of 3.620" (91.9mm) with a thickness of 0.250" (6.4mm). The mounting hole centers are spaced 3.245" (82.4mm) apart, with a hole diameter of 0.175" (4.4mm). It meets the UL .250 (6.4) plug gauge test and is RoHS compliant. This model does not include filter media or a retainer.

Datasheet Summary
Powered by GS/AI

The 8462 fan guard assembly is a plastic housing made of UL 94V-0 rated ABS, designed for a 3.625" (92mm) customer-supplied fan. It features countersunk mounting holes, a maximum ring spacing of 0.250" (6.4mm), and a height of 3.620" (91.9mm) with a thickness of 0.250" (6.4mm). The mounting hole centers are spaced 3.245" (82.4mm) apart, with a hole diameter of 0.175" (4.4mm). It meets the UL .250 (6.4) plug gauge test and is RoHS compliant. This model does not include filter media or a retainer.

Suppliers

Company
Product
Description
Supplier Links
3.62
New Hyde Park, NY, USA
3.62" (92mm) Fan Guard
8462
3.62" (92mm) Fan Guard 8462
Part Number: 8462 Fan Size: 3.62" (92mm) Includes Media & Retainer: No Material: ABS UL-94V0

Part Number: 8462

  • Fan Size: 3.62" (92mm)
  • Includes Media & Retainer: No
  • Material: ABS UL-94V0
Buy Now Datasheet
Finger Guard - 36-8462-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8462-ND
Finger Guard 36-8462-ND
92mm Sq Fan Finger Guard Acrylonitrile Butadiene Styrene (ABS) 3 Rings

92mm Sq Fan Finger Guard Acrylonitrile Butadiene Styrene (ABS) 3 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8462
Fan Filters & Accessories 8462
Fan Filters & Accessories Fan/Finger Guard Plastic ABS UL94V-0

Fan Filters & Accessories Fan/Finger Guard Plastic ABS UL94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8462 36-8462-ND 8462
Product Name 3.62" (92mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

3.12
Keystone Electronics Corp.
View Details
3 suppliers
2.5
Keystone Electronics Corp.
View Details
3 suppliers
3.62
Keystone Electronics Corp.
View Details
3 suppliers
Replacement Filter Element - 36-8487-MO-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers