Keystone Electronics Corp. 3.62" (92mm) Fan Guard 8451

Description
Part Number: 8451 Fan Size: 3.62" (92mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote
Description
Part Number: 8451 Fan Size: 3.62" (92mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metal fan guard designed for 3.62" (92mm) fans, constructed of steel with nickel chrome plating, featuring rings and ribs of 0.063" (1.60 mm) wire diameter, and mounting holes arranged in a square pattern with 0.180" (4.6 mm) diameter holes at four locations. The guard has an outer diameter of 3.62" (92 mm) and a square face measuring 2.810" (71.4 mm) per side.

Datasheet Summary
Powered by GS/AI

Metal fan guard designed for 3.62" (92mm) fans, constructed of steel with nickel chrome plating, featuring rings and ribs of 0.063" (1.60 mm) wire diameter, and mounting holes arranged in a square pattern with 0.180" (4.6 mm) diameter holes at four locations. The guard has an outer diameter of 3.62" (92 mm) and a square face measuring 2.810" (71.4 mm) per side.

Suppliers

Company
Product
Description
Supplier Links
3.62
New Hyde Park, NY, USA
3.62" (92mm) Fan Guard
8451
3.62" (92mm) Fan Guard 8451
Part Number: 8451 Fan Size: 3.62" (92mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel

Part Number: 8451

  • Fan Size: 3.62" (92mm)
  • Finish/Plating: Nickel Chrome Plate
  • Material: Steel
  • Type: Fan Guard, Steel
Buy Now Datasheet
Finger Guard - 36-8451-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8451-ND
Finger Guard 36-8451-ND
92mm Sq Fan Finger Guard Nickel, Chrome Plated 6 Rings

92mm Sq Fan Finger Guard Nickel, Chrome Plated 6 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8451
Fan Filters & Accessories 8451
Fan Filters & Accessories Fan/Finger Guard 92mm Steel

Fan Filters & Accessories Fan/Finger Guard 92mm Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8451 36-8451-ND 8451
Product Name 3.62" (92mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

2.5
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
3.12
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers