Keystone Electronics Corp. 10" (250mm) Fan Guard 8457

Description
Part Number: 8457 Fan Size: 10.0" (250mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote Datasheet
Description
Part Number: 8457 Fan Size: 10.0" (250mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
New Hyde Park, NY, USA
10" (250mm) Fan Guard
8457
10" (250mm) Fan Guard 8457
Part Number: 8457 Fan Size: 10.0" (250mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel

Part Number: 8457

  • Fan Size: 10.0" (250mm)
  • Finish/Plating: Nickel Chrome Plate
  • Material: Steel
  • Type: Fan Guard, Steel
Buy Now Datasheet
Finger Guard - 36-8457-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8457-ND
Finger Guard 36-8457-ND
254mm Dia Fan Finger Guard Nickel, Chrome Plated 9 Rings

254mm Dia Fan Finger Guard Nickel, Chrome Plated 9 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8457
Fan Filters & Accessories 8457
Fan Filters & Accessories Fan/Finger Guard 10" Metal

Fan Filters & Accessories Fan/Finger Guard 10" Metal

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8457 36-8457-ND 8457
Product Name 10" (250mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

2.5
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers