Keystone Electronics Corp. 1.5" (40mm) Fan Guard Assembly 8443

Description
Part Number: 8443 Fan Size: 1.5" (40mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic
Request a Quote
Description
Part Number: 8443 Fan Size: 1.5" (40mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8443 is a plastic fan guard and filter assembly designed for a 1.5-inch (40mm) fan, integrating a guard, polyester foam and aluminum mesh filter media, and a snap-fit retainer made of glass-filled nylon 6/6 rated UL 94V-HB. It allows 24 CFM airflow with minimal pressure drop and features countersunk mounting holes with 1.260-inch (32.0mm) center spacing. The assembly enables easy filter maintenance without removing the guard or fan. Dimensions are 1.839 inches (46.7mm) in width and 0.327 inches (8.3mm) in thickness.

Datasheet Summary
Powered by GS/AI

The 8443 is a plastic fan guard and filter assembly designed for a 1.5-inch (40mm) fan, integrating a guard, polyester foam and aluminum mesh filter media, and a snap-fit retainer made of glass-filled nylon 6/6 rated UL 94V-HB. It allows 24 CFM airflow with minimal pressure drop and features countersunk mounting holes with 1.260-inch (32.0mm) center spacing. The assembly enables easy filter maintenance without removing the guard or fan. Dimensions are 1.839 inches (46.7mm) in width and 0.327 inches (8.3mm) in thickness.

Suppliers

Company
Product
Description
Supplier Links
1.5
New Hyde Park, NY, USA
1.5" (40mm) Fan Guard Assembly
8443
1.5" (40mm) Fan Guard Assembly 8443
Part Number: 8443 Fan Size: 1.5" (40mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic

Part Number: 8443

  • Fan Size: 1.5" (40mm)
  • Includes Media & Retainer: Yes
  • Material: Nylon
  • Type: Fan Guard Assmbly, Plastic
Buy Now Datasheet
Filter Guard Assembly - 36-8443-ND - DigiKey
Thief River Falls, MN, United States
Filter Guard Assembly
36-8443-ND
Filter Guard Assembly 36-8443-ND
40mm Sq Fan Filter Guard Assembly Aluminum; Polyamide (PA6), Nylon 6, Glass Filled

40mm Sq Fan Filter Guard Assembly Aluminum; Polyamide (PA6), Nylon 6, Glass Filled

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8443
Fan Filters & Accessories 8443
Fan Filters & Accessories FAN FILTER ASSEMBLY

Fan Filters & Accessories FAN FILTER ASSEMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8443 36-8443-ND 8443
Product Name 1.5" (40mm) Fan Guard Assembly Filter Guard Assembly Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Keystone Electronics Corp.
View Details
3 suppliers
6.0
Keystone Electronics Corp.
View Details
3 suppliers
3.12
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers