Keystone Electronics Corp. Titanium SHCS M3 x 30mm Long 25035

Description
Part Number: 25035 Drive: Socket Length: 30 mm [1.181] Material: Titanium - Grade 2 Thread: M3 Manufactured per DIN 912
Request a Quote Datasheet
Description
Part Number: 25035 Drive: Socket Length: 30 mm [1.181] Material: Titanium - Grade 2 Thread: M3 Manufactured per DIN 912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS M3 x 30mm Long
25035
Titanium SHCS M3 x 30mm Long 25035
Part Number: 25035 Drive: Socket Length: 30 mm [1.181] Material: Titanium - Grade 2 Thread: M3 Manufactured per DIN 912

Part Number: 25035

  • Drive: Socket
  • Length: 30 mm [1.181]
  • Material: Titanium - Grade 2
  • Thread: M3
  • Manufactured per DIN 912
Buy Now
Bolt - 36-25035-ND - DigiKey
Thief River Falls, MN, United States
M3x0.5 Cheese Head Bolt Hex Drive Titanium

M3x0.5 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 25035 36-25035-ND
Product Name Titanium SHCS M3 x 30mm Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9413 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
M4 Binding Head Screw, -6 Green - 9192-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Socket Shoulder Screw 6-32 Thread - 2445 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers