Keystone Electronics Corp. M2.5 Pan Head Screw, 4.0 L 29300

Description
Part Number: 29300 Length: 4mm [.157] Material: Steel Thread: M2.5
Request a Quote Datasheet
Description
Part Number: 29300 Length: 4mm [.157] Material: Steel Thread: M2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2.5 Pan Head Screw, 4.0 L - 29300 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M2.5 Pan Head Screw, 4.0 L
29300
M2.5 Pan Head Screw, 4.0 L 29300
Part Number: 29300 Length: 4mm [.157] Material: Steel Thread: M2.5

Part Number: 29300

  • Length: 4mm [.157]
  • Material: Steel
  • Thread: M2.5
Buy Now Datasheet
Machine Screw - 36-29300-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29300-ND
Machine Screw 36-29300-ND
M2.5x0.45 Pan Head Machine Screw Slotted Drive Steel

M2.5x0.45 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29300 36-29300-ND
Product Name M2.5 Pan Head Screw, 4.0 L Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.1575 inch (4 mm)
Metric M2.5 M2.5
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
M4 Binding Head Screw, -5 Blue - 9192-5 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Titanium SHCS 6-32 x .312 Long - 21605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Flat Head Screw - 9520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers