Keystone Electronics Corp. Insulated Cable Clamp 8132

Description
Part Number: 8132 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Description
Part Number: 8132 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Insulated Cable Clamp, part number 8132, is designed for securing, insulating, and routing cables, wiring, piping, tubing, and components. It is constructed from steel with a zinc plate finish, providing durability and resistance to corrosion. The clamp accommodates a diameter of .875 inches (22.2 mm) and features a cushion made of black vinyl, which helps protect the insulated materials being secured. This product is suitable for applications requiring reliable cable management and insulation.

Datasheet Summary
Powered by GS/AI

The Insulated Cable Clamp, part number 8132, is designed for securing, insulating, and routing cables, wiring, piping, tubing, and components. It is constructed from steel with a zinc plate finish, providing durability and resistance to corrosion. The clamp accommodates a diameter of .875 inches (22.2 mm) and features a cushion made of black vinyl, which helps protect the insulated materials being secured. This product is suitable for applications requiring reliable cable management and insulation.

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8132 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8132
Insulated Cable Clamp 8132
Part Number: 8132 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8132

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .875 (22.2)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8132-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8132-ND
Cable Supports and Fasteners 36-8132-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.875"" (22.22mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.875"" (22.22mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8132 36-8132-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers