Keystone Electronics Corp. Half Cable Clamp 8140

Description
Part Number: 8140 Finish/Plating: Zinc & Clear Chromate For Diameters: .125 (3.2) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8140 Finish/Plating: Zinc & Clear Chromate For Diameters: .125 (3.2) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8140 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8140
Half Cable Clamp 8140
Part Number: 8140 Finish/Plating: Zinc & Clear Chromate For Diameters: .125 (3.2) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8140

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .125 (3.2)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8140-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8140-ND
Cable Supports and Fasteners 36-8140-ND
"Cable Clamp, U-Type Silver Fastener 0.125"" (3.18mm)"

"Cable Clamp, U-Type Silver Fastener 0.125"" (3.18mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8140 36-8140-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers