Keystone Electronics Corp. Nylon Cable Clamp 7628

Description
Part Number: 7628 For Diameters: .375 (9.5) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7628 For Diameters: .375 (9.5) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 7628 is a nylon cable clamp designed for securing cables up to 0.375 inches (9.5 mm) in diameter, with a center-to-center mounting distance of 0.475 inches (12.1 mm), a width of 0.375 inches (9.5 mm), and a hole size of 0.140 inches (3.6 mm). The clamp is made of nylon 6/6 and is intended for use in applications requiring cable routing and securement.

Datasheet Summary
Powered by GS/AI

Part number 7628 is a nylon cable clamp designed for securing cables up to 0.375 inches (9.5 mm) in diameter, with a center-to-center mounting distance of 0.475 inches (12.1 mm), a width of 0.375 inches (9.5 mm), and a hole size of 0.140 inches (3.6 mm). The clamp is made of nylon 6/6 and is intended for use in applications requiring cable routing and securement.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7628
Nylon Cable Clamp 7628
Part Number: 7628 For Diameters: .375 (9.5) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7628

  • For Diameters: .375 (9.5)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7628-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7628-ND
Cable Supports and Fasteners 36-7628-ND
"Cable Clamp, P-Type White Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type White Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp Rohs Compliant Keystone - 23C8045 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Rohs Compliant Keystone
23C8045
Cable Clamp Rohs Compliant Keystone 23C8045
CABLE CLAMP ROHS COMPLIANT: YES

CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 7628 36-7628-ND 23C8045
Product Name Nylon Cable Clamp Cable Supports and Fasteners Cable Clamp Rohs Compliant Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Cushioned Cable Clamp - 8091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8167 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers