Keystone Electronics Corp. Insulated Cable Clamp 8128

Description
Part Number: 8128 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8128 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8128
Insulated Cable Clamp 8128
Part Number: 8128 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8128

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .625 (15.9)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8128-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8128-ND
Cable Supports and Fasteners 36-8128-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.625"" (15.88mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.625"" (15.88mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8128 36-8128-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5033-ND - DigiKey
Specs
Material Steel
View Details
Alligator, Crocodile, Heavy Duty Clips - 36-5035-ND - DigiKey
Specs
Material Steel
View Details