Keystone Electronics Corp. Cushioned Cable Clamp 8091

Description
Part Number: 8091 For Diameters: .375 (9.5) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote
Description
Part Number: 8091 For Diameters: .375 (9.5) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8091 cushioned cable clamp is designed to secure and insulate cables up to 0.375 inches (9.5 mm) in diameter, with a center-to-center mounting distance of 0.500 inches (12.7 mm). It features a stainless steel housing and an EPDM rubber cushion for shock and vibration protection. The clamp is mounted using a through-hole configuration with a 0.203 inch (5.2 mm) diameter hole.

Datasheet Summary
Powered by GS/AI

The 8091 cushioned cable clamp is designed to secure and insulate cables up to 0.375 inches (9.5 mm) in diameter, with a center-to-center mounting distance of 0.500 inches (12.7 mm). It features a stainless steel housing and an EPDM rubber cushion for shock and vibration protection. The clamp is mounted using a through-hole configuration with a 0.203 inch (5.2 mm) diameter hole.

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamp - 8091 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Cushioned Cable Clamp
8091
Cushioned Cable Clamp 8091
Part Number: 8091 For Diameters: .375 (9.5) Material: Stainless Steel Style: Cushioned Type: Cable Clamp

Part Number: 8091

  • For Diameters: .375 (9.5)
  • Material: Stainless Steel
  • Style: Cushioned
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8091-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8091-ND
Cable Supports and Fasteners 36-8091-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamps; Cushioned; StaIn.less Steel; 0.375 In.; .500 In.; 0.500 In.; 0.203 - 70182293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Clamps; Cushioned; StaIn.less Steel; 0.375 In.; .500 In.; 0.500 In.; 0.203
70182293
Cable Clamps; Cushioned; StaIn.less Steel; 0.375 In.; .500 In.; 0.500 In.; 0.203 70182293
Features Ideal for Securing in Rugged Applications These Cushioned Cable Clamps Secure Tightly and Protect Against Shock and Vibration MATERIAL: .032 (0.81) Stainless Steel with Cushion: EPDM Rubber

Features

  • Ideal for Securing in Rugged Applications
  • These Cushioned Cable Clamps Secure Tightly and Protect Against Shock and Vibration
  • MATERIAL: .032 (0.81) Stainless Steel with Cushion: EPDM Rubber
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 8091 36-8091-ND 70182293
Product Name Cushioned Cable Clamp Cable Supports and Fasteners Cable Clamps; Cushioned; StaIn.less Steel; 0.375 In.; .500 In.; 0.500 In.; 0.203
Material Stainless Steel; Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
4 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5038-ND - DigiKey
Specs
Material Steel
View Details