Keystone Electronics Corp. Insulated Half Cable Clamp 8168

Description
Part Number: 8168 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8168 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8168
Insulated Half Cable Clamp 8168
Part Number: 8168 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8168

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .687 (17.4)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8168-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8168-ND
Cable Supports and Fasteners 36-8168-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.687"" (17.45mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.687"" (17.45mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8168 36-8168-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers