Keystone Electronics Corp. Insulated Half Cable Clamp 8165

Description
Part Number: 8165 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8165 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8165 is an insulated steel half cable clamp designed for securing, insulating, and routing cables, wiring, piping, tubing, and fibre optics. It is made of steel with a zinc plate finish and features a black vinyl cushion for insulation. The clamp accommodates a cable diameter of 0.500 inches (12.7 mm) and has a center-to-center distance of 0.687 inches (17.4 mm). The material thickness is 0.032 inches (0.81 mm), and the width is 0.500 inches (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 8165 is an insulated steel half cable clamp designed for securing, insulating, and routing cables, wiring, piping, tubing, and fibre optics. It is made of steel with a zinc plate finish and features a black vinyl cushion for insulation. The clamp accommodates a cable diameter of 0.500 inches (12.7 mm) and has a center-to-center distance of 0.687 inches (17.4 mm). The material thickness is 0.032 inches (0.81 mm), and the width is 0.500 inches (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8165
Insulated Half Cable Clamp 8165
Part Number: 8165 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8165

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .500 (12.7)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8165-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8165-ND
Cable Supports and Fasteners 36-8165-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.500"" (12.70mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8165 36-8165-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7620 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
3 suppliers
Half Cable Clamp - 8148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers