Keystone Electronics Corp. Half Cable Clamp 8151

Description
Part Number: 8151 Finish/Plating: Zinc & Clear Chromate For Diameters: .812 (20.6) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8151 Finish/Plating: Zinc & Clear Chromate For Diameters: .812 (20.6) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8151 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8151
Half Cable Clamp 8151
Part Number: 8151 Finish/Plating: Zinc & Clear Chromate For Diameters: .812 (20.6) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8151

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .812 (20.6)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8151-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8151-ND
Cable Supports and Fasteners 36-8151-ND
"Cable Clamp, U-Type Silver Fastener 0.812"" (20.62mm)"

"Cable Clamp, U-Type Silver Fastener 0.812"" (20.62mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8151 36-8151-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers