Keystone Electronics Corp. Half Cable Clamp 8143

Description
Part Number: 8143 Finish/Plating: Zinc & Clear Chromate For Diameters: .312 (7.9) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8143 Finish/Plating: Zinc & Clear Chromate For Diameters: .312 (7.9) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8143 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8143
Half Cable Clamp 8143
Part Number: 8143 Finish/Plating: Zinc & Clear Chromate For Diameters: .312 (7.9) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8143

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .312 (7.9)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8143-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8143-ND
Cable Supports and Fasteners 36-8143-ND
"Cable Clamp, U-Type Silver Fastener 0.312"" (7.92mm)"

"Cable Clamp, U-Type Silver Fastener 0.312"" (7.92mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8143 36-8143-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.562 inch (14.27 mm)
View Details
3 suppliers