Keystone Electronics Corp. Insulated Half Cable Clamp 8167

Description
Part Number: 8167 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8167 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8167 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and features a black vinyl cushion for insulation. The clamp is intended for a cable diameter of 0.625 inches (15.9 mm), with a center-to-center distance of 0.812 inches (20.6 mm), a thickness of 0.060 inches (1.52 mm), and a width of 0.625 inches (15.9 mm).

Datasheet Summary
Powered by GS/AI

The 8167 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and features a black vinyl cushion for insulation. The clamp is intended for a cable diameter of 0.625 inches (15.9 mm), with a center-to-center distance of 0.812 inches (20.6 mm), a thickness of 0.060 inches (1.52 mm), and a width of 0.625 inches (15.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8167 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8167
Insulated Half Cable Clamp 8167
Part Number: 8167 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8167

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .625 (15.9)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8167-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8167-ND
Cable Supports and Fasteners 36-8167-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.625"" (15.88mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.625"" (15.88mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8167 36-8167-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers